TDK Corporation Multilayer Ceramic Chip Capacitor CGA3E1X7R1C334K080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X7R1C334K080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X7R1C334K080AC
Multilayer Ceramic Chip Capacitor CGA3E1X7R1C334K080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.33UF 16V Capacitor
60-CGA3E1X7R1C334K080AC
0.33UF 16V Capacitor 60-CGA3E1X7R1C334K080AC
CAP CER 0.33UF 16V X7R 0603 Product overview: CGA3E1X7R1C334K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C334K08 0AC can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 16V X7R 0603 Product overview: CGA3E1X7R1C334K080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X7R1C334K080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1314516-CGA3E1X7R1C334K080AC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314516-CGA3E1X7R1C334K080AC
Capacitors - Ceramic Capacitors 1314516-CGA3E1X7R1C334K080AC
Win Source Part Number: 1314516-CGA3E1X7R1C3 34K080AC Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1314516-CGA3E1X7R1C334K080AC
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Buy Now Datasheet
Ceramic Capacitors - 445-5671-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5671-2-ND
Ceramic Capacitors 445-5671-2-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5671-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5671-6-ND
Ceramic Capacitors 445-5671-6-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5671-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5671-1-ND
Ceramic Capacitors 445-5671-1-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA3E1X7R1C334K080AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA3E1X7R1C334K080AC
Ceramic Capacitors CGA3E1X7R1C334K080AC
CAP CER 0.33UF 16V X7R 0603

CAP CER 0.33UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X7R1C334K080AC 60-CGA3E1X7R1C334K080AC 1314516-CGA3E1X7R1C334K080AC 445-5671-2-ND 445-5671-6-ND CGA3E1X7R1C334K080AC
Product Name Multilayer Ceramic Chip Capacitor 0.33UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers