TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA3E1X5R1A335M080AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA3E1X5R1A335M080AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA3E1X5R1A335M080AC
Multilayer Ceramic Chip Capacitor CGA3E1X5R1A335M080AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12446-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12446-6-ND
Ceramic Capacitors 445-12446-6-ND
3.3µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12446-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12446-1-ND
Ceramic Capacitors 445-12446-1-ND
3.3µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12446-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12446-2-ND
Ceramic Capacitors 445-12446-2-ND
3.3µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
3.3UF 10V Capacitor
60-CGA3E1X5R1A335M080AC
3.3UF 10V Capacitor 60-CGA3E1X5R1A335M080AC
CAP CER 3.3UF 10V X5R 0603 Product overview: CGA3E1X5R1A335M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X5R1A335M08 0AC can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 10V X5R 0603 Product overview: CGA3E1X5R1A335M080AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA3E1X5R1A335M080AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0603,x5R,10V,3.3Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6494 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x5R,10V,3.3Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6494
Mlcc,0603,x5R,10V,3.3Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6494
MLCC,0603,X5R,10V,3. 3µF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X5R,10V,3.3µF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 3.3Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk - 71AH2789 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk
71AH2789
Cap, Aec-Q200, 3.3Uf, 10V, Mlcc, 0603 Rohs Compliant Tdk 71AH2789
CAP, AEC-Q200, 3.3UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3.3UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA3E1X5R1A335M080AC 445-12446-6-ND 445-12446-1-ND 60-CGA3E1X5R1A335M080AC 51X6494
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 3.3UF 10V Capacitor Mlcc,0603,x5R,10V,3.3Μf,0.8Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details