TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X8R1H103K050BB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X8R1H103K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X8R1H103K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X8R1H103K050BB
High Temperature Application

High Temperature Application

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795259 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795259
MLCCs - Multilayer Ceramic Capacitors 1795259
TDK CGA2B3X8R1H103K050BB

TDK CGA2B3X8R1H103K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795997 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795997
MLCCs - Multilayer Ceramic Capacitors 1795997
TDK CGA2B3X8R1H103K050BB

TDK CGA2B3X8R1H103K050BB

Supplier's Site
Singapore, Singapore
10000PF 50V Capacitor
60-CGA2B3X8R1H103K050BB
10000PF 50V Capacitor 60-CGA2B3X8R1H103K050BB
CAP CER 10000PF 50V X8R 0402 Product overview: CGA2B3X8R1H103K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X8R1H103K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X8R 0402 Product overview: CGA2B3X8R1H103K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X8R1H103K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12303-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12303-6-ND
Ceramic Capacitors 445-12303-6-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12303-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12303-2-ND
Ceramic Capacitors 445-12303-2-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12303-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12303-1-ND
Ceramic Capacitors 445-12303-1-ND
10000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B3X8R1H103K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X8R1H103K050BB
Ceramic Capacitors CGA2B3X8R1H103K050BB
CAP CER 10000PF 50V X8R 0402

CAP CER 10000PF 50V X8R 0402

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 10%, X8R, 0402; Capacitance Tdk - 68AC4493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X8R, 0402; Capacitance Tdk
68AC4493
Cap, 0.01Μf, 50V, 10%, X8R, 0402; Capacitance Tdk 68AC4493
CAP, 0.01µF, 50V, 10%, X8R, 0402; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X8R, 0402; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Tdk - 94AC7456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Tdk
94AC7456
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Tdk 94AC7456
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402; Capacitance:0.01µF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402; Capacitance:0.01µF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X8R1H103K050BB 1795259 60-CGA2B3X8R1H103K050BB 445-12303-6-ND 445-12303-2-ND CGA2B3X8R1H103K050BB 68AC4493
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors 10000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 50V, 10%, X8R, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers