TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B3X8R1C473K050BB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X8R1C473K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X8R1C473K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X8R1C473K050BB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12295-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12295-2-ND
Ceramic Capacitors 445-12295-2-ND
0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12295-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12295-1-ND
Ceramic Capacitors 445-12295-1-ND
0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12295-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12295-6-ND
Ceramic Capacitors 445-12295-6-ND
0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.047Μf, 16V, 10%, X8R, 0402; Capacitance Tdk - 68AC4489 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 16V, 10%, X8R, 0402; Capacitance Tdk
68AC4489
Cap, 0.047Μf, 16V, 10%, X8R, 0402; Capacitance Tdk 68AC4489
CAP, 0.047µF, 16V, 10%, X8R, 0402; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 16V, 10%, X8R, 0402; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B3X8R1C473K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X8R1C473K050BB
Ceramic Capacitors CGA2B3X8R1C473K050BB
CAP CER 0.047UF 16V X8R 0402

CAP CER 0.047UF 16V X8R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X8R1C473K050BB 445-12295-2-ND 445-12295-6-ND 68AC4489 CGA2B3X8R1C473K050BB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.047Μf, 16V, 10%, X8R, 0402; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details