TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7S1A474M050BE

Description
CAP CER 0.47UF 10V X7S 0402
Request a Quote Datasheet
Description
CAP CER 0.47UF 10V X7S 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGA2B3X7S1A474M050BEDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 10V X7S 0402

CAP CER 0.47UF 10V X7S 0402

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B3X7S1A474M050BETR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA2B3X7S1A474M050BECT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.47UF 10V X7S 0402

CAP CER 0.47UF 10V X7S 0402

Buy Now Datasheet
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5406 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5406
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5406
MLCC,0402,X7S,10V,0. 47µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7S,10V,0.47µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-CGA2B3X7S1A474M050BEDKR-ND 445-CGA2B3X7S1A474M050BETR-ND 92Y5406
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers