TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7S1A474M050BB

Description
0.47µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-16101-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16101-6-ND
Ceramic Capacitors 445-16101-6-ND
0.47µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16101-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16101-1-ND
Ceramic Capacitors 445-16101-1-ND
0.47µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16101-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16101-2-ND
Ceramic Capacitors 445-16101-2-ND
0.47µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.47µF ±20% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 10V Capacitor
60-CGA2B3X7S1A474M050BB
0.47UF 10V Capacitor 60-CGA2B3X7S1A474M050BB
CAP CER 0.47UF 10V X7S 0402 Product overview: CGA2B3X7S1A474M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S1A474M05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 10V X7S 0402 Product overview: CGA2B3X7S1A474M050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S1A474M050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 29X4646 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
29X4646
Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 29X4646
MLCC,0402,X7S,10V,0. 47µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7S,10V,0.47µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk - 71AH2784 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk
71AH2784
Cap, Aec-Q200, 0.47Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk 71AH2784
CAP, AEC-Q200, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-16101-6-ND 445-16101-1-ND 60-CGA2B3X7S1A474M050BB 29X4646
Product Name Ceramic Capacitors Ceramic Capacitors 0.47UF 10V Capacitor Mlcc,0402,x7S,10V,0.47Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details