TDK U.S.A. Corporation Ceramic Capacitors CGA2B3X7S1A334K050BB

Description
0.33µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-16098-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16098-6-ND
Ceramic Capacitors 445-16098-6-ND
0.33µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.33µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16098-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16098-2-ND
Ceramic Capacitors 445-16098-2-ND
0.33µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.33µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-16098-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-16098-1-ND
Ceramic Capacitors 445-16098-1-ND
0.33µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

0.33µF ±10% 10V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.33UF 10V Capacitor
60-CGA2B3X7S1A334K050BB
0.33UF 10V Capacitor 60-CGA2B3X7S1A334K050BB
CAP CER 0.33UF 10V X7S 0402 Product overview: CGA2B3X7S1A334K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S1A334K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 10V X7S 0402 Product overview: CGA2B3X7S1A334K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7S1A334K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.33Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk - 71AH2783 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk
71AH2783
Cap, Aec-Q200, 0.33Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk 71AH2783
CAP, AEC-Q200, 0.33UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0402,x7S,10V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 29X4643 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7S,10V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
29X4643
Mlcc,0402,x7S,10V,0.33Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 29X4643
MLCC,0402,X7S,10V,0. 33µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7S,10V,0.33µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-16098-6-ND 445-16098-2-ND 60-CGA2B3X7S1A334K050BB 71AH2783
Product Name Ceramic Capacitors Ceramic Capacitors 0.33UF 10V Capacitor Cap, Aec-Q200, 0.33Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - CK05BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details