Cornell Dubilier Ceramic Capacitors CK05BX222K

Description
2200pF ±10% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX222K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK05BX222K-ND
Ceramic Capacitors CK05BX222K-ND
2200pF ±10% 100V Ceramic Capacitor BX Radial

2200pF ±10% 100V Ceramic Capacitor BX Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CK05BX222K-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details