TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B3X7R1V104K050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B3X7R1V104K050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B3X7R1V104K050BB
Multilayer Ceramic Chip Capacitor CGA2B3X7R1V104K050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 35V Capacitor
60-CGA2B3X7R1V104K050BB
0.1UF 35V Capacitor 60-CGA2B3X7R1V104K050BB
CAP CER 0.1UF 35V X7R 0402 Product overview: CGA2B3X7R1V104K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1V104K05 0BB can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 35V X7R 0402 Product overview: CGA2B3X7R1V104K050BB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B3X7R1V104K050BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155635P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155635P
MLCCs - Multilayer Ceramic Capacitors 9155635P
TDK CGA2B3X7R1V104K050BB

TDK CGA2B3X7R1V104K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155635 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155635
MLCCs - Multilayer Ceramic Capacitors 9155635
TDK CGA2B3X7R1V104K050BB

TDK CGA2B3X7R1V104K050BB

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1109391 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1109391
MLCCs - Multilayer Ceramic Capacitors 1109391
TDK CGA2B3X7R1V104K050BB

TDK CGA2B3X7R1V104K050BB

Supplier's Site
Ceramic Capacitors - 445-6901-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6901-6-ND
Ceramic Capacitors 445-6901-6-ND
0.1µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6901-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6901-1-ND
Ceramic Capacitors 445-6901-1-ND
0.1µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6901-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6901-2-ND
Ceramic Capacitors 445-6901-2-ND
0.1µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B3X7R1V104K050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B3X7R1V104K050BB
Ceramic Capacitors CGA2B3X7R1V104K050BB
CAP CER 0.1UF 35V X7R 0402

CAP CER 0.1UF 35V X7R 0402

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 35V, 0402, Reel; Capacitance Tdk - 52W9625 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 35V, 0402, Reel; Capacitance Tdk
52W9625
Cap, Mlcc, X7R, 0.1Uf, 35V, 0402, Reel; Capacitance Tdk 52W9625
CAP, MLCC, X7R, 0.1UF, 35V, 0402, REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 35V, 0402, REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 35 V Rohs Compliant Tdk - 40Y2227 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 35 V Rohs Compliant Tdk
40Y2227
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 35 V Rohs Compliant Tdk 40Y2227
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 35 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.1 - F, - 10%, X7R, 35 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B3X7R1V104K050BB 60-CGA2B3X7R1V104K050BB 9155635P 9155635 445-6901-6-ND 445-6901-1-ND CGA2B3X7R1V104K050BB 52W9625 40Y2227
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 35V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.1Uf, 35V, 0402, Reel; Capacitance Tdk Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.1 F, 10%, X7R, 35 V Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers