TDK U.S.A. Corporation Ceramic Capacitors CGA2B2X8R1H331K050BE

Description
330pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA2B2X8R1H331K050BE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA2B2X8R1H331K050BE-ND
Ceramic Capacitors CGA2B2X8R1H331K050BE-ND
330pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA2B2X8R1H331K050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X8R1H331K050BE
Ceramic Capacitors CGA2B2X8R1H331K050BE
CAP CER 330PF 50V X8R 0402

CAP CER 330PF 50V X8R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA2B2X8R1H331K050BE
CAP CER 330PF 50V X8R 0402

CAP CER 330PF 50V X8R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number CGA2B2X8R1H331K050BE-ND CGA2B2X8R1H331K050BE CGA2B2X8R1H331K050BE
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details