TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1H331K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1H331K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1H331K050BA
Multilayer Ceramic Chip Capacitor CGA2B2X7R1H331K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-6887-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6887-1-ND
Ceramic Capacitors 445-6887-1-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6887-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6887-6-ND
Ceramic Capacitors 445-6887-6-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6887-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6887-2-ND
Ceramic Capacitors 445-6887-2-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-CGA2B2X7R1H331K050BA
330PF 50V Capacitor 60-CGA2B2X7R1H331K050BA
CAP CER 330PF 50V X7R 0402 Product overview: CGA2B2X7R1H331K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H331K05 0BA can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V X7R 0402 Product overview: CGA2B2X7R1H331K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1H331K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk - 51T2156 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
51T2156
Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk 51T2156
Multilayer Ceramic Capacitor, CGA Series, 330 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 330 pF, - 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1H331K050BA 445-6887-1-ND 445-6887-6-ND 60-CGA2B2X7R1H331K050BA 51T2156
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 330PF 50V Capacitor Multilayer Ceramic Capacitor, Cga Series, 330 Pf, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details