TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1E153K050BD

Description
Conductive Epoxy Application
Request a Quote Datasheet
Description
Conductive Epoxy Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1E153K050BD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1E153K050BD
Multilayer Ceramic Chip Capacitor CGA2B2X7R1E153K050BD
Conductive Epoxy Application

Conductive Epoxy Application

Supplier's Site
Ceramic Capacitors - 445-9677-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9677-2-ND
Ceramic Capacitors 445-9677-2-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9677-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9677-1-ND
Ceramic Capacitors 445-9677-1-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.015UF 25V Capacitor
60-CGA2B2X7R1E153K050BD
0.015UF 25V Capacitor 60-CGA2B2X7R1E153K050BD
CAP CER 0.015UF 25V 0402 EPOXY Product overview: CGA2B2X7R1E153K050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1E153K05 0BD can be used for catalog matching and distributor lookup.

CAP CER 0.015UF 25V 0402 EPOXY Product overview: CGA2B2X7R1E153K050BD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1E153K050BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0402,x7R,25V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6340 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6340
Mlcc,0402,x7R,25V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6340
MLCC,0402,X7R,25V,15 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,15nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1E153K050BD 445-9677-2-ND 60-CGA2B2X7R1E153K050BD 51X6340
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 0.015UF 25V Capacitor Mlcc,0402,x7R,25V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 105AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers