TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B2X7R1E103K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X7R1E103K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X7R1E103K050BA
Multilayer Ceramic Chip Capacitor CGA2B2X7R1E103K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1329112-CGA2B2X7R1E103K050BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329112-CGA2B2X7R1E103K050BA
Capacitors - Ceramic Capacitors 1329112-CGA2B2X7R1E103K050BA
Manufacturer: TDK Corporation Win Source Part Number: 1329112-CGA2B2X7R1E1 03K050BA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA2B2X7R1E103K,CGA2 B2X7R1E103KT0Y0F,445 -5608-6,445-5608-1,4 45-5608-2 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329112-CGA2B2X7R1E103K050BA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA2B2X7R1E103K,CGA2B2X7R1E103KT0Y0F,445-5608-6,445-5608-1,445-5608-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329558-CGA2B2X7R1E103K050BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329558-CGA2B2X7R1E103K050BA
Capacitors - Ceramic Capacitors 1329558-CGA2B2X7R1E103K050BA
Manufacturer: TDK Corporation Win Source Part Number: 1329558-CGA2B2X7R1E1 03K050BA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA2B2X7R1E103K,CGA2 B2X7R1E103KT0Y0F,445 -5608-6,445-5608-1,4 45-5608-2 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329558-CGA2B2X7R1E103K050BA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA2B2X7R1E103K,CGA2B2X7R1E103KT0Y0F,445-5608-6,445-5608-1,445-5608-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10000PF 25V Capacitor
60-CGA2B2X7R1E103K050BA
10000PF 25V Capacitor 60-CGA2B2X7R1E103K050BA
CAP CER 10000PF 25V X7R 0402 Product overview: CGA2B2X7R1E103K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1E103K05 0BA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V X7R 0402 Product overview: CGA2B2X7R1E103K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X7R1E103K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5608-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5608-6-ND
Ceramic Capacitors 445-5608-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5608-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5608-2-ND
Ceramic Capacitors 445-5608-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5608-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5608-1-ND
Ceramic Capacitors 445-5608-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427449 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427449
MLCCs - Multilayer Ceramic Capacitors 2427449
TDK CGA2B2X7R1E103K050BA

TDK CGA2B2X7R1E103K050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427450 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427450
MLCCs - Multilayer Ceramic Capacitors 2427450
TDK CGA2B2X7R1E103K050BA

TDK CGA2B2X7R1E103K050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427450P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427450P
MLCCs - Multilayer Ceramic Capacitors 2427450P
TDK CGA2B2X7R1E103K050BA

TDK CGA2B2X7R1E103K050BA

Supplier's Site
Ceramic Capacitor, 0.01Uf, 25V, X7R, 0402, Full Reel; Capacitance Tdk - 12T1525 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 25V, X7R, 0402, Full Reel; Capacitance Tdk
12T1525
Ceramic Capacitor, 0.01Uf, 25V, X7R, 0402, Full Reel; Capacitance Tdk 12T1525
CERAMIC CAPACITOR, 0.01UF, 25V, X7R, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 25V, X7R, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 25 V Rohs Compliant Tdk - 52W9592 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 25 V Rohs Compliant Tdk
52W9592
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 25 V Rohs Compliant Tdk 52W9592
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.01 - F, - 10%, X7R, 25 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.01 - F, - 10%, X7R, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 25 V Rohs Compliant Tdk - 40Y2215 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 25 V Rohs Compliant Tdk
40Y2215
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 25 V Rohs Compliant Tdk 40Y2215
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.01 - F, - 10%, X7R, 25 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.01 - F, - 10%, X7R, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B2X7R1E103K050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2X7R1E103K050BA
Ceramic Capacitors CGA2B2X7R1E103K050BA
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X7R1E103K050BA 1329112-CGA2B2X7R1E103K050BA 60-CGA2B2X7R1E103K050BA 445-5608-6-ND 445-5608-2-ND 2427449 12T1525 52W9592 CGA2B2X7R1E103K050BA
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors 10000PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 0.01Uf, 25V, X7R, 0402, Full Reel; Capacitance Tdk Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.01 F, 10%, X7R, 25 V Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details