TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2X5R1A104M050BA

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MLCC (Multilayer Ceramic Chip Capacitor) with part number 51X6290 is a 0402 size capacitor featuring a capacitance of 0.1 µF and a rated voltage of 10V. It utilizes X5R dielectric material, which provides a capacitance tolerance of ±15% over a temperature range of -55°C to +85°C. This component is designed for applications requiring compact size and reliability, making it suitable for automotive and general electronic applications. The capacitor is packaged in tape and reel format, facilitating automated assembly processes. Additionally, it is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The MLCC (Multilayer Ceramic Chip Capacitor) with part number 51X6290 is a 0402 size capacitor featuring a capacitance of 0.1 µF and a rated voltage of 10V. It utilizes X5R dielectric material, which provides a capacitance tolerance of ±15% over a temperature range of -55°C to +85°C. This component is designed for applications requiring compact size and reliability, making it suitable for automotive and general electronic applications. The capacitor is packaged in tape and reel format, facilitating automated assembly processes. Additionally, it is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2X5R1A104M050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2X5R1A104M050BA
Multilayer Ceramic Chip Capacitor CGA2B2X5R1A104M050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 10V Capacitor
60-CGA2B2X5R1A104M050BA
0.1UF 10V Capacitor 60-CGA2B2X5R1A104M050BA
CAP CER 0.1UF 10V X5R 0402 Product overview: CGA2B2X5R1A104M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1A104M05 0BA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 10V X5R 0402 Product overview: CGA2B2X5R1A104M050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2X5R1A104M050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12157-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12157-2-ND
Ceramic Capacitors 445-12157-2-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12157-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12157-6-ND
Ceramic Capacitors 445-12157-6-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12157-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12157-1-ND
Ceramic Capacitors 445-12157-1-ND
0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 10V, 20%, X5R, 0402; Capacitance Tdk - 41AH1888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 10V, 20%, X5R, 0402; Capacitance Tdk
41AH1888
Cap, 0.1Μf, 10V, 20%, X5R, 0402; Capacitance Tdk 41AH1888
CAP, 0.1µF, 10V, 20%, X5R, 0402; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.1µF, 10V, 20%, X5R, 0402; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0402,x5R,10V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 51X6290 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x5R,10V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
51X6290
Mlcc,0402,x5R,10V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 51X6290
MLCC,0402,X5R,10V,0. 1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X5R,10V,0.1µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2X5R1A104M050BA 60-CGA2B2X5R1A104M050BA 445-12157-2-ND 445-12157-6-ND 41AH1888 51X6290
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 10V, 20%, X5R, 0402; Capacitance Tdk Mlcc,0402,x5R,10V,0.1Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details