TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA2B2NP01H030C050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2NP01H030C050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2NP01H030C050BA
Multilayer Ceramic Chip Capacitor CGA2B2NP01H030C050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-12139-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12139-1-ND
Ceramic Capacitors 445-12139-1-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12139-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12139-2-ND
Ceramic Capacitors 445-12139-2-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12139-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12139-6-ND
Ceramic Capacitors 445-12139-6-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
3PF 50V Capacitor
60-CGA2B2NP01H030C050BA
3PF 50V Capacitor 60-CGA2B2NP01H030C050BA
CAP CER 3PF 50V NP0 0402 Product overview: CGA2B2NP01H030C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H030C05 0BA can be used for catalog matching and distributor lookup.

CAP CER 3PF 50V NP0 0402 Product overview: CGA2B2NP01H030C050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2NP01H030C050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795216 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795216
MLCCs - Multilayer Ceramic Capacitors 1795216
TDK CGA2B2NP01H030C050BA

TDK CGA2B2NP01H030C050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795902 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795902
MLCCs - Multilayer Ceramic Capacitors 1795902
TDK CGA2B2NP01H030C050BA

TDK CGA2B2NP01H030C050BA

Supplier's Site
Cap, 3Pf, 50V, C0G/np0, 0402; Capacitance Tdk - 68AC4454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, C0G/np0, 0402; Capacitance Tdk
68AC4454
Cap, 3Pf, 50V, C0G/np0, 0402; Capacitance Tdk 68AC4454
CAP, 3PF, 50V, C0G/NP0, 0402; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 3PF, 50V, C0G/NP0, 0402; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2NP01H030C050BA 445-12139-1-ND 445-12139-6-ND 60-CGA2B2NP01H030C050BA 1795216 68AC4454
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 3PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 3Pf, 50V, C0G/np0, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Range 3.00E-6 microF 3.00E-6 microF 3.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers