TDK U.S.A. Corporation Ceramic Capacitors CGA2B2C0G2A101J050BE

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180330-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180330-2-ND
Ceramic Capacitors 445-180330-2-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180330-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180330-1-ND
Ceramic Capacitors 445-180330-1-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180330-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180330-6-ND
Ceramic Capacitors 445-180330-6-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 100PF 100V C0G/NP0 0402 - 769-CGA2B2C0G2A101J050BE - Utmel Electronic Limited
Hong Kong, China
CAP CER 100PF 100V C0G/NP0 0402
769-CGA2B2C0G2A101J050BE
CAP CER 100PF 100V C0G/NP0 0402 769-CGA2B2C0G2A101J050BE
CAP CER 100PF 100V C0G/NP0 0402

CAP CER 100PF 100V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - CGA2B2C0G2A101J050BE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B2C0G2A101J050BE
Ceramic Capacitors CGA2B2C0G2A101J050BE
CAP CER 100PF 100V C0G/NP0 0402

CAP CER 100PF 100V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
39AH0311
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 39AH0311
CAP, AEC-Q200, 100PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,0402,c0G,100V,100Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 58AC2334 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,100Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
58AC2334
Mlcc,0402,c0G,100V,100Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 58AC2334
MLCC,0402,C0G,100V,1 00pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,100pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-180330-2-ND 445-180330-6-ND 769-CGA2B2C0G2A101J050BE CGA2B2C0G2A101J050BE 39AH0311
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 100PF 100V C0G/NP0 0402 Ceramic Capacitors Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details