TDK Corporation Multilayer Ceramic Chip Capacitor CGA2B2C0G1H561J050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA2B2C0G1H561J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA2B2C0G1H561J050BA
Multilayer Ceramic Chip Capacitor CGA2B2C0G1H561J050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
560PF 50V Capacitor
60-CGA2B2C0G1H561J050BA
560PF 50V Capacitor 60-CGA2B2C0G1H561J050BA
CAP CER 560PF 50V C0G 0402 Product overview: CGA2B2C0G1H561J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H561J05 0BA can be used for catalog matching and distributor lookup.

CAP CER 560PF 50V C0G 0402 Product overview: CGA2B2C0G1H561J050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B2C0G1H561J050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-6882-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6882-6-ND
Ceramic Capacitors 445-6882-6-ND
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6882-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6882-1-ND
Ceramic Capacitors 445-6882-1-ND
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6882-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6882-2-ND
Ceramic Capacitors 445-6882-2-ND
560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
TDK CGA2B2C0G1H561J050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 560 pF, 50 V,5%, C0G / NP0, CGA Series - 769-CGA2B2C0G1H561J050BA - Utmel Electronic Limited
Hong Kong, China
TDK CGA2B2C0G1H561J050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 560 pF, 50 V,5%, C0G / NP0, CGA Series
769-CGA2B2C0G1H561J050BA
TDK CGA2B2C0G1H561J050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 560 pF, 50 V,5%, C0G / NP0, CGA Series 769-CGA2B2C0G1H561J050BA
TDK CGA2B2C0G1H561J050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 560 pF, 50 V,5%, C0G / NP0, CGA Series

TDK CGA2B2C0G1H561J050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 560 pF, 50 V,5%, C0G / NP0, CGA Series

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA2B2C0G1H561J050BA 60-CGA2B2C0G1H561J050BA 445-6882-6-ND 445-6882-1-ND 769-CGA2B2C0G1H561J050BA
Product Name Multilayer Ceramic Chip Capacitor 560PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors TDK CGA2B2C0G1H561J050BA SMD Multilayer Ceramic Capacitor, 0402 [1005 Metric], 560 pF, 50 V,5%, C0G / NP0, CGA Series
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers