TDK U.S.A. Corporation Ceramic Capacitors CGA2B1X7R1V154K050BC

Description
0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175566-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175566-6-ND
Ceramic Capacitors 445-175566-6-ND
0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175566-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175566-2-ND
Ceramic Capacitors 445-175566-2-ND
0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175566-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175566-1-ND
Ceramic Capacitors 445-175566-1-ND
0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 35V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.15UF 35V Capacitor
60-CGA2B1X7R1V154K050BC
0.15UF 35V Capacitor 60-CGA2B1X7R1V154K050BC
CAP CER 0.15UF 35V X7R 0402 Product overview: CGA2B1X7R1V154K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7R1V154K05 0BC can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 35V X7R 0402 Product overview: CGA2B1X7R1V154K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1X7R1V154K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 0.15Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk - 71AH2765 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.15Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk
71AH2765
Cap, Aec-Q200, 0.15Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk 71AH2765
CAP, AEC-Q200, 0.15UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.15UF, 35V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175566-6-ND 445-175566-2-ND 60-CGA2B1X7R1V154K050BC 71AH2765
Product Name Ceramic Capacitors Ceramic Capacitors 0.15UF 35V Capacitor Cap, Aec-Q200, 0.15Uf, 35V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M200H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers