General (Up to 50V)
CAP CER 0.15UF 10V X7R 0402 Product overview: CGA2B1X7R1A154M050BC
0.15µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
0.15µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
0.15µF ±20% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, AEC-Q200, 0.15UF, 10V, MLCC, 0402 ROHS COMPLIANT: YES
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA2B1X7R1A154M050BC | 60-CGA2B1X7R1A154M050BC | 445-12236-2-ND | 445-12236-6-ND | 78AH1352 |
| Product Name | Multilayer Ceramic Chip Capacitor | 0.15UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.15Uf, 10V, Mlcc, 0402 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |