TDK U.S.A. Corporation Ceramic Capacitors CGA2B1C0G2A681J050BE

Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175653-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175653-6-ND
Ceramic Capacitors 445-175653-6-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175653-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175653-2-ND
Ceramic Capacitors 445-175653-2-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175653-1-ND
Ceramic Capacitors 445-175653-1-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 39AH0307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
39AH0307
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 39AH0307
CAP, AEC-Q200, 680PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 680PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175653-6-ND 445-175653-2-ND 39AH0307
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details