TDK U.S.A. Corporation Ceramic Capacitors CGA2B1C0G2A561J050BC

Description
560pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
560pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172679-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172679-1-ND
Ceramic Capacitors 445-172679-1-ND
560pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172679-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172679-2-ND
Ceramic Capacitors 445-172679-2-ND
560pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172679-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172679-6-ND
Ceramic Capacitors 445-172679-6-ND
560pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

560pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
560PF 100V Capacitor
60-CGA2B1C0G2A561J050BC
560PF 100V Capacitor 60-CGA2B1C0G2A561J050BC
CAP CER 560PF 100V C0G 0402 Product overview: CGA2B1C0G2A561J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1C0G2A561J05 0BC can be used for catalog matching and distributor lookup.

CAP CER 560PF 100V C0G 0402 Product overview: CGA2B1C0G2A561J050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA2B1C0G2A561J050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA2B1C0G2A561J050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA2B1C0G2A561J050BC
Ceramic Capacitors CGA2B1C0G2A561J050BC
CAP CER 560PF 100V C0G 0402

CAP CER 560PF 100V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172679-1-ND 445-172679-6-ND 60-CGA2B1C0G2A561J050BC CGA2B1C0G2A561J050BC
Product Name Ceramic Capacitors Ceramic Capacitors 560PF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers