TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1H331M030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1H331M030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1H331M030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1H331M030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
330PF 50V Capacitor
60-CGA1A2X7R1H331M030BA
330PF 50V Capacitor 60-CGA1A2X7R1H331M030BA
CAP CER 330PF 50V X7R 0201 Product overview: CGA1A2X7R1H331M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1H331M03 0BA can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V X7R 0201 Product overview: CGA1A2X7R1H331M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1H331M030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12112-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12112-1-ND
Ceramic Capacitors 445-12112-1-ND
330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12112-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12112-6-ND
Ceramic Capacitors 445-12112-6-ND
330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12112-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12112-2-ND
Ceramic Capacitors 445-12112-2-ND
330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA1A2X7R1H331M030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2X7R1H331M030BA
Ceramic Capacitors CGA1A2X7R1H331M030BA
CAP CER 330PF 50V X7R 0201

CAP CER 330PF 50V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1H331M030BA 60-CGA1A2X7R1H331M030BA 445-12112-1-ND 445-12112-6-ND CGA1A2X7R1H331M030BA
Product Name Multilayer Ceramic Chip Capacitor 330PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details