TDK U.S.A. Corporation Capacitors - Ceramic Capacitors CGA1A2X7R1E332K030BA

Description
Win Source Part Number: 1037896-CGA1A2X7R1E3 32K030BA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 15,000 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM033R71E332KA12D; GRM033R71A332KA01D; GRM033R70J332KA01D; C0603X5R1E332K030BA; CC0201KRX7R7BB332; EMK063B7332KP-F; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA1A2X7R1E332KT0YNN ,445-12097-1,445-120 97-2,445-12097-6
Request a Quote Datasheet
Description
Win Source Part Number: 1037896-CGA1A2X7R1E3 32K030BA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 15,000 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM033R71E332KA12D; GRM033R71A332KA01D; GRM033R70J332KA01D; C0603X5R1E332K030BA; CC0201KRX7R7BB332; EMK063B7332KP-F; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA1A2X7R1E332KT0YNN ,445-12097-1,445-120 97-2,445-12097-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1037896-CGA1A2X7R1E332K030BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1037896-CGA1A2X7R1E332K030BA
Capacitors - Ceramic Capacitors 1037896-CGA1A2X7R1E332K030BA
Win Source Part Number: 1037896-CGA1A2X7R1E3 32K030BA Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Standard Package: 15,000 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GRM033R71E332KA12D; GRM033R71A332KA01D; GRM033R70J332KA01D; C0603X5R1E332K030BA; CC0201KRX7R7BB332; EMK063B7332KP-F; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGA1A2X7R1E332KT0YNN ,445-12097-1,445-120 97-2,445-12097-6

Win Source Part Number: 1037896-CGA1A2X7R1E332K030BA
Category: Capacitors>Ceramic Capacitors
Series: CGA
Package: Tape & Reel
Applications: Automotive
Standard Package: 15,000
Capacitance: 3300 pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRM033R71E332KA12D; GRM033R71A332KA01D; GRM033R70J332KA01D; C0603X5R1E332K030BA; CC0201KRX7R7BB332; EMK063B7332KP-F;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGA1A2X7R1E332KT0YNN,445-12097-1,445-12097-2,445-12097-6

Buy Now Datasheet
Ceramic Capacitors - 445-12097-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12097-2-ND
Ceramic Capacitors 445-12097-2-ND
3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12097-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12097-1-ND
Ceramic Capacitors 445-12097-1-ND
3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12097-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12097-6-ND
Ceramic Capacitors 445-12097-6-ND
3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 25V Capacitor
60-CGA1A2X7R1E332K030BA
3300PF 25V Capacitor 60-CGA1A2X7R1E332K030BA
CAP CER 3300PF 25V X7R 0201 Product overview: CGA1A2X7R1E332K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1E332K03 0BA can be used for catalog matching and distributor lookup.

CAP CER 3300PF 25V X7R 0201 Product overview: CGA1A2X7R1E332K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1E332K030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 3300Pf, 25V, Mlcc, 0201 Rohs Compliant Tdk - 78AH1348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3300Pf, 25V, Mlcc, 0201 Rohs Compliant Tdk
78AH1348
Cap, Aec-Q200, 3300Pf, 25V, Mlcc, 0201 Rohs Compliant Tdk 78AH1348
CAP, AEC-Q200, 3300PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3300PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037896-CGA1A2X7R1E332K030BA 445-12097-2-ND 445-12097-6-ND 60-CGA1A2X7R1E332K030BA 78AH1348
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 3300PF 25V Capacitor Cap, Aec-Q200, 3300Pf, 25V, Mlcc, 0201 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 226SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers