TDK U.S.A. Corporation Capacitors - Ceramic Capacitors CGA1A2X7R1C472K030BA

Description
Manufacturer: TDK Corporation Win Source Part Number: 1329923-CGA1A2X7R1C4 72K030BA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-12077-6,CGA1A2X7 R1C472KT0YNN,445-120 77-1,445-12077-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1329923-CGA1A2X7R1C4 72K030BA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-12077-6,CGA1A2X7 R1C472KT0YNN,445-120 77-1,445-12077-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329923-CGA1A2X7R1C472K030BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329923-CGA1A2X7R1C472K030BA
Capacitors - Ceramic Capacitors 1329923-CGA1A2X7R1C472K030BA
Manufacturer: TDK Corporation Win Source Part Number: 1329923-CGA1A2X7R1C4 72K030BA Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-12077-6,CGA1A2X7 R1C472KT0YNN,445-120 77-1,445-12077-2 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329923-CGA1A2X7R1C472K030BA
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: Automotive
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-12077-6,CGA1A2X7R1C472KT0YNN,445-12077-1,445-12077-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-12077-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12077-2-ND
Ceramic Capacitors 445-12077-2-ND
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12077-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12077-1-ND
Ceramic Capacitors 445-12077-1-ND
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12077-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12077-6-ND
Ceramic Capacitors 445-12077-6-ND
4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 16V Capacitor
60-CGA1A2X7R1C472K030BA
4700PF 16V Capacitor 60-CGA1A2X7R1C472K030BA
CAP CER 4700PF 16V X7R 0201 Product overview: CGA1A2X7R1C472K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C472K03 0BA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 16V X7R 0201 Product overview: CGA1A2X7R1C472K030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1C472K030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA1A2X7R1C472K030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA1A2X7R1C472K030BA
Ceramic Capacitors CGA1A2X7R1C472K030BA
CAP CER 4700PF 16V X7R 0201

CAP CER 4700PF 16V X7R 0201

Supplier's Site Datasheet
Cap, Aec-Q200, 4700Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk - 71AH2761 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk
71AH2761
Cap, Aec-Q200, 4700Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk 71AH2761
CAP, AEC-Q200, 4700PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329923-CGA1A2X7R1C472K030BA 445-12077-2-ND 445-12077-6-ND 60-CGA1A2X7R1C472K030BA CGA1A2X7R1C472K030BA 71AH2761
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4700PF 16V Capacitor Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details