TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA1A2X7R1A103M030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA1A2X7R1A103M030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA1A2X7R1A103M030BA
Multilayer Ceramic Chip Capacitor CGA1A2X7R1A103M030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
10000PF 10V Capacitor
60-CGA1A2X7R1A103M030BA
10000PF 10V Capacitor 60-CGA1A2X7R1A103M030BA
CAP CER 10000PF 10V X7R 0201 Product overview: CGA1A2X7R1A103M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1A103M03 0BA can be used for catalog matching and distributor lookup.

CAP CER 10000PF 10V X7R 0201 Product overview: CGA1A2X7R1A103M030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA1A2X7R1A103M030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12060-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12060-2-ND
Ceramic Capacitors 445-12060-2-ND
10000pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12060-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12060-1-ND
Ceramic Capacitors 445-12060-1-ND
10000pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12060-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12060-6-ND
Ceramic Capacitors 445-12060-6-ND
10000pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201 Rohs Compliant Tdk - 78AH1347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201 Rohs Compliant Tdk
78AH1347
Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201 Rohs Compliant Tdk 78AH1347
CAP, AEC-Q200, 0.01UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA1A2X7R1A103M030BA 60-CGA1A2X7R1A103M030BA 445-12060-2-ND 445-12060-6-ND 78AH1347
Product Name Multilayer Ceramic Chip Capacitor 10000PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C822K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details