CDS3C20GTA is a single CeraDiode for circuit protection, packaged in the 0603/1608 size. It has a maximum rated voltage of 22 VDC, a breakdown voltage minimum of 25 V, a clamping voltage of 50 V at 30 A (8/20 µs), and a peak pulse power of 2200 W. Its capacitance is 56 pF at 1 MHz and 1 V. The device is designed as a non-semiconductor diode equivalent and meets the standard type GTA classification.
VARISTOR 25V 30A 0603 Product overview: CDS3C20GTA from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25V, 30A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-CDS3C20GTA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-CDS3C20GTA |
| Product Name | 25V 30A Circuit Protection Fuse |
| Mounting | Surface Mount, MLCV |