CAP CER 100PF 440VAC RADIAL Product overview: CD70-B2GA101KYVKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD70-B2GA101KYVKA
100pF ±10% 440VAC Ceramic Capacitor B Radial, Disc
CAP CER 100PF 440VAC RADIAL
CAP CER 100PF 440VAC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CD70-B2GA101KYVKA | CD70-B2GA101KYVKA-ND | 769-CD70-B2GA101KYVKA | CD70-B2GA101KYVKA |
| Product Name | 100PF Capacitor | Ceramic Capacitors | CAP CER 100PF 440VAC RADIAL | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -40 to 125 C (-40 to 257 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |