TDK U.S.A. Corporation Ceramic Capacitors CD70-B2GA101KYGS

Description
100pF ±10% 250V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 250V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CD70-B2GA101KYGS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CD70-B2GA101KYGS-ND
Ceramic Capacitors CD70-B2GA101KYGS-ND
100pF ±10% 250V Ceramic Capacitor B Radial, Disc

100pF ±10% 250V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD70-B2GA101KYGS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD70-B2GA101KYGS
Ceramic Capacitors CD70-B2GA101KYGS
CAP CER 100PF 250VAC RADIAL

CAP CER 100PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CD70-B2GA101KYGS-ND CD70-B2GA101KYGS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MSR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details