TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CD12ZU2GA472MYNKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CD12ZU2GA472MYNKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CD12ZU2GA472MYNKA
Disc Type Multilayer Ceramic Capacitor CD12ZU2GA472MYNKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - 445-15844-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15844-ND
Ceramic Capacitors 445-15844-ND
4700pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CD12ZU2GA472MYNKA - 915017-CD12ZU2GA472MYNKA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CD12ZU2GA472MYNKA
915017-CD12ZU2GA472MYNKA
Ceramic Capacitors - CD12ZU2GA472MYNKA 915017-CD12ZU2GA472MYNKA
Manufacturer: TDK Corporation Win Source Part Number: 915017-CD12ZU2GA472M YNKA Series: CD Operating Temperature Range: -25°C ~ 125°C Features: 4700 pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8532.23.0060 Other Part Number: 445-15844, CD12ZU2GA472MYNKA02

Manufacturer: TDK Corporation
Win Source Part Number: 915017-CD12ZU2GA472MYNKA
Series: CD
Operating Temperature Range: -25°C ~ 125°C
Features: 4700 pF ±20% 440VAC Ceramic Capacitor Z5U Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8532.23.0060
Other Part Number: 445-15844, CD12ZU2GA472MYNKA02

Buy Now Datasheet
Singapore, Singapore
4700PF Capacitor
60-CD12ZU2GA472MYNKA
4700PF Capacitor 60-CD12ZU2GA472MYNKA
CAP CER 4700PF 440VAC Z5U RADIAL Product overview: CD12ZU2GA472MYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD12ZU2GA472MYNKA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 440VAC Z5U RADIAL Product overview: CD12ZU2GA472MYNKA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CD12ZU2GA472MYNKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CD12ZU2GA472MYNKA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CD12ZU2GA472MYNKA
Ceramic Capacitors CD12ZU2GA472MYNKA
CAP CER 4700PF 440VAC Z5U RADIAL

CAP CER 4700PF 440VAC Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CD12ZU2GA472MYNKA 445-15844-ND 915017-CD12ZU2GA472MYNKA 60-CD12ZU2GA472MYNKA CD12ZU2GA472MYNKA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Ceramic Capacitors - CD12ZU2GA472MYNKA 4700PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - OTBG205KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers