TDK Corporation Resonators - CCR20.0MXC CCR20.0MXC

Description
Manufacturer: TDK Corporation Win Source Part Number: 730299-CCR20.0MXC Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 730299-CCR20.0MXC Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - CCR20.0MXC - 730299-CCR20.0MXC - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CCR20.0MXC
730299-CCR20.0MXC
Resonators - CCR20.0MXC 730299-CCR20.0MXC
Manufacturer: TDK Corporation Win Source Part Number: 730299-CCR20.0MXC Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 730299-CCR20.0MXC
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 730299-CCR20.0MXC
Product Name Resonators - CCR20.0MXC
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABS06L kHz Crystal (Tuning Fork) - ABS06L-32.768KHZ-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
5 suppliers