Abracon, LLC ABS06L kHz Crystal (Tuning Fork) ABS06L-32.768KHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06L Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.38 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 100 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06L Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.38 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 100 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ABS06L-32.768KHZ-T is a low-profile surface mount crystal oscillator designed for applications requiring a frequency of 32.768 kHz. With a height of only 0.38 mm, it is suitable for high-density circuit boards. The crystal operates within an extended temperature range of -40°C to +85°C, making it ideal for industrial applications. It features a frequency tolerance of ±20 ppm at 25°C and an equivalent series resistance (ESR) of 100 k,Ѷ. The device is hermetically sealed, ensuring excellent environmental and heat resistance, and is not moisture sensitive. It is available in tape and reel packaging, with 3000 pieces per reel, facilitating automated assembly processes. Applications include communication and measuring equipment, wireless communications, and smart display credit cards.

Datasheet Summary
Powered by GS/AI

The ABS06L-32.768KHZ-T is a low-profile surface mount crystal oscillator designed for applications requiring a frequency of 32.768 kHz. With a height of only 0.38 mm, it is suitable for high-density circuit boards. The crystal operates within an extended temperature range of -40°C to +85°C, making it ideal for industrial applications. It features a frequency tolerance of ±20 ppm at 25°C and an equivalent series resistance (ESR) of 100 k,Ѷ. The device is hermetically sealed, ensuring excellent environmental and heat resistance, and is not moisture sensitive. It is available in tape and reel packaging, with 3000 pieces per reel, facilitating automated assembly processes. Applications include communication and measuring equipment, wireless communications, and smart display credit cards.

Suppliers

Company
Product
Description
Supplier Links
ABS06L kHz Crystal (Tuning Fork) - ABS06L-32.768KHZ-T - Abracon, LLC
Spicewood, TX, United States
ABS06L kHz Crystal (Tuning Fork)
ABS06L-32.768KHZ-T
ABS06L kHz Crystal (Tuning Fork) ABS06L-32.768KHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06L Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.38 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 100 kΩ Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABS06L
  • Type: kHz Crystal (Tuning Fork)
  • Length: 2 mm
  • Width: 1.2 mm
  • Height: 0.38 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 100 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ABS06L-32.768KHZ-T - 859192-ABS06L-32.768KHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ABS06L-32.768KHZ-T
859192-ABS06L-32.768KHZ-T
Oscillators - ABS06L-32.768KHZ-T 859192-ABS06L-32.768KHZ-T
Manufacturer: Abracon LLC Win Source Part Number: 859192-ABS06L-32.768 KHZ-T Series: ABS06L Operating Temperature Range: -40°C ~ 85°C Features: ±20ppm Crystal 12.5pF 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Other Part Number: Q8340928, 2266-ABS06L-32.768KH Z-T, 535-11900-1, ABS06L32768KHZT, 535-11900-2, 535-11900-6

Manufacturer: Abracon LLC
Win Source Part Number: 859192-ABS06L-32.768KHZ-T
Series: ABS06L
Operating Temperature Range: -40°C ~ 85°C
Features: ±20ppm Crystal 12.5pF 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Other Part Number: Q8340928, 2266-ABS06L-32.768KHZ-T, 535-11900-1, ABS06L32768KHZT, 535-11900-2, 535-11900-6

Buy Now Datasheet
Crystals - 535-11900-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 100 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 100 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal Resonator - ABS06L-32.768KHZ-T - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
ABS06L-32.768KHZ-T
Crystal Resonator ABS06L-32.768KHZ-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Resonators Crystals
Product Number ABS06L-32.768KHZ-T 859192-ABS06L-32.768KHZ-T 535-11900-2-ND ABS06L-32.768KHZ-T ABS06L-32.768KHZ-T
Product Name ABS06L kHz Crystal (Tuning Fork) Oscillators - ABS06L-32.768KHZ-T Crystals Crystal Resonator Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 0.0328 MHz 0.0328 MHz
Load Capacitance 12.5 pF 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data