TDK-Lambda Americas Inc., High Power Division Dc-Dc Converter, 3.3V, 4A; No. Of Outputs Tdk-Lambda CCG-15-24-03S

Description
DC-DC CONVERTER, 3.3V, 4A; No. of Outputs:1 Output; Output Power Max:13.2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V, 4A; No. of Outputs:1 Output; Output Power Max:13.2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V, 4A; No. Of Outputs Tdk-Lambda - 27AJ4490 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 4A; No. Of Outputs Tdk-Lambda
27AJ4490
Dc-Dc Converter, 3.3V, 4A; No. Of Outputs Tdk-Lambda 27AJ4490
DC-DC CONVERTER, 3.3V, 4A; No. of Outputs:1 Output; Output Power Max:13.2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 4A; No. of Outputs:1 Output; Output Power Max:13.2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4490
Product Name Dc-Dc Converter, 3.3V, 4A; No. Of Outputs Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data