TDK-Lambda Americas Inc., High Power Division Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) CC6-4805SF-E

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 16-VQFN, CSP Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Mounting Type: Requires Holder Applications: Telecom Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Control Features: Soft Start
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 16-VQFN, CSP Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Mounting Type: Requires Holder Applications: Telecom Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Control Features: Soft Start
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 16-VQFN, CSP Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Telecom Mounting Type: Requires Holder Applications: Telecom Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Control Features: Soft Start

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 16-VQFN, CSP
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Telecom
Mounting Type: Requires Holder
Applications: Telecom
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Control Features: Soft Start

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923233 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD674BAD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCN - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers