TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3JD100JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3JD100JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3JD100JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3JD100JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Single Layer Ceramic Capacitors - 2621989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621989
Single Layer Ceramic Capacitors 2621989
TDK CC45SL3JD100JYNNA

TDK CC45SL3JD100JYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2621990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2621990
Single Layer Ceramic Capacitors 2621990
TDK CC45SL3JD100JYNNA

TDK CC45SL3JD100JYNNA

Supplier's Site
Ceramic Capacitors - 445-15999-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15999-ND
Ceramic Capacitors 445-15999-ND
10pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

10pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor, Ceramic Disc, 10Pf, 6Kv, Rad Rohs Compliant Tdk - 71AH2741 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 10Pf, 6Kv, Rad Rohs Compliant Tdk
71AH2741
Capacitor, Ceramic Disc, 10Pf, 6Kv, Rad Rohs Compliant Tdk 71AH2741
CAPACITOR, CERAMIC DISC, 10PF, 6KV, RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 10PF, 6KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC45SL3JD100JYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3JD100JYNNA
Ceramic Capacitors CC45SL3JD100JYNNA
CAP CER 10PF 6KV SL RADIAL

CAP CER 10PF 6KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3JD100JYNNA 2621989 445-15999-ND 71AH2741 CC45SL3JD100JYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic Disc, 10Pf, 6Kv, Rad Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details