TDK U.S.A. Corporation Ceramic Capacitors CC45SL3FD680JYNN

Description
68pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
68pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2831-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2831-ND
Ceramic Capacitors 445-2831-ND
68pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

68pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - CC45SL3FD680JYNN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3FD680JYNN
Ceramic Capacitors CC45SL3FD680JYNN
CAP CER 68PF 3KV SL RADIAL

CAP CER 68PF 3KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-2831-ND CC45SL3FD680JYNN
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH0R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details