TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD390JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD390JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD390JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD390JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - CC45SL3FD390JYNNA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CC45SL3FD390JYNNA-ND
Ceramic Capacitors CC45SL3FD390JYNNA-ND
39pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

39pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC45SL3FD390JYNNA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC45SL3FD390JYNNA
Capacitors - Ceramic Capacitors CC45SL3FD390JYNNA
CAP CER 39PF 3KV SL RADIAL

CAP CER 39PF 3KV SL RADIAL

Supplier's Site
Ceramic Capacitors - CC45SL3FD390JYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC45SL3FD390JYNNA
Ceramic Capacitors CC45SL3FD390JYNNA
CAP CER 39PF 3KV SL RADIAL

CAP CER 39PF 3KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC45SL3FD390JYNNA CC45SL3FD390JYNNA-ND CC45SL3FD390JYNNA CC45SL3FD390JYNNA
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-5 microF 3.90E-5 microF 3.90E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers