TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CC45SL3FD180JYNNA

Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet
Description
High Voltage (1000V and over), Low Dissipation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CC45SL3FD180JYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CC45SL3FD180JYNNA
Disc Type Multilayer Ceramic Capacitor CC45SL3FD180JYNNA
High Voltage (1000V and over), Low Dissipation

High Voltage (1000V and over), Low Dissipation

Supplier's Site
Ceramic Capacitors - 445-15990-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15990-ND
Ceramic Capacitors 445-15990-ND
18pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

18pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Disc Capacitor, 18Pf, 3Kv, Radial Rohs Compliant Tdk - 29AJ4430 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 18Pf, 3Kv, Radial Rohs Compliant Tdk
29AJ4430
Disc Capacitor, 18Pf, 3Kv, Radial Rohs Compliant Tdk 29AJ4430
DISC CAPACITOR, 18PF, 3KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 18PF, 3KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CC45SL3FD180JYNNA 445-15990-ND 29AJ4430
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Disc Capacitor, 18Pf, 3Kv, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22R104M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details