TDK Corporation Multilayer Ceramic Chip Capacitor C5750X7T2J474K250KC

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7T2J474K250KC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7T2J474K250KC
Multilayer Ceramic Chip Capacitor C5750X7T2J474K250KC
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9040173 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9040173
MLCCs - Multilayer Ceramic Capacitors 9040173
TDK C5750X7T2J474K250KC

TDK C5750X7T2J474K250KC

Supplier's Site
Ceramic Capacitors - 445-7779-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7779-2-ND
Ceramic Capacitors 445-7779-2-ND
0.47µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.47µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7779-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7779-6-ND
Ceramic Capacitors 445-7779-6-ND
0.47µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.47µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7779-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7779-1-ND
Ceramic Capacitors 445-7779-1-ND
0.47µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.47µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
0.47UF 630V Capacitor
60-C5750X7T2J474K250KC
0.47UF 630V Capacitor 60-C5750X7T2J474K250KC
CAP CER 0.47UF 630V X7T 2220 Product overview: C5750X7T2J474K250KC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7T2J474K250 KC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 630V X7T 2220 Product overview: C5750X7T2J474K250KC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7T2J474K250KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C5750X7T2J474K250KC - 914579-C5750X7T2J474K250KC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750X7T2J474K250KC
914579-C5750X7T2J474K250KC
Ceramic Capacitors - C5750X7T2J474K250KC 914579-C5750X7T2J474K250KC
Manufacturer: TDK Corporation Win Source Part Number: 914579-C5750X7T2J474 K250KC Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7779-6, C5750X7T2J474K, C5750X7T2J474KT000N, 445-7779-2, 445-7779-1

Manufacturer: TDK Corporation
Win Source Part Number: 914579-C5750X7T2J474K250KC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7779-6, C5750X7T2J474K, C5750X7T2J474KT000N, 445-7779-2, 445-7779-1

Buy Now
Cap, 0.47Μf, 630V, 10%, X7T, 2220; Capacitance Tdk - 68AC5041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 630V, 10%, X7T, 2220; Capacitance Tdk
68AC5041
Cap, 0.47Μf, 630V, 10%, X7T, 2220; Capacitance Tdk 68AC5041
CAP, 0.47µF, 630V, 10%, X7T, 2220; Capacitance:0.47µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 630V, 10%, X7T, 2220; Capacitance:0.47µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk - 68AH9487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk
68AH9487
Cap, 0.47Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk 68AH9487
CAP, 0.47UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 0.47UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7T2J474K250KC 9040173 445-7779-2-ND 445-7779-6-ND 60-C5750X7T2J474K250KC 914579-C5750X7T2J474K250KC 68AC5041 68AH9487
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.47UF 630V Capacitor Ceramic Capacitors - C5750X7T2J474K250KC Cap, 0.47Μf, 630V, 10%, X7T, 2220; Capacitance Tdk Cap, 0.47Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
WVDC 630 volts 630 volts 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers