Aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 220 µF, and dimensions of 6.3 mm diameter by 7.7 mm length. It has a maximum ESR of 0.9 Ω at 120 Hz and 85°C, and a maximum ripple current rating of 270 mA. Operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20%. The device meets load life requirements of 2000 hours at 85°C with rated voltage and shelf life of 1000 hours at 85°C with no voltage applied. Soldering heat resistance is verified per thermal shock test conditions.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 900mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 220UF 20% 35V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227SML035M | 2002-227SML035M | 1572-227SML035MTR-ND | 227SML035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |