TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C5750X7R2J224K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C5750X7R2J224K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C5750X7R2J224K230KA
Multilayer Ceramic Chip Capacitor C5750X7R2J224K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.22UF 630V Capacitor
60-C5750X7R2J224K230KA
0.22UF 630V Capacitor 60-C5750X7R2J224K230KA
CAP CER 0.22UF 630V X7R 2220 Product overview: C5750X7R2J224K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2J224K230 KA can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 630V X7R 2220 Product overview: C5750X7R2J224K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C5750X7R2J224K230KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2305-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2305-1-ND
Ceramic Capacitors 445-2305-1-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2305-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2305-2-ND
Ceramic Capacitors 445-2305-2-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2305-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2305-6-ND
Ceramic Capacitors 445-2305-6-ND
0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.22µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9163113 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9163113
MLCCs - Multilayer Ceramic Capacitors 9163113
TDK C5750X7R2J224K230KA

TDK C5750X7R2J224K230KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110536 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110536
MLCCs - Multilayer Ceramic Capacitors 1110536
TDK C5750X7R2J224K230KA

TDK C5750X7R2J224K230KA

Supplier's Site
Ceramic Capacitors - C5750X7R2J224K230KA - 865655-C5750X7R2J224K230KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C5750X7R2J224K230KA
865655-C5750X7R2J224K230KA
Ceramic Capacitors - C5750X7R2J224K230KA 865655-C5750X7R2J224K230KA
Manufacturer: TDK Corporation Win Source Part Number: 865655-C5750X7R2J224 K230KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C5750X7R2J224KT, C5750X7R2J224K, C5750X7R2J224KT020U, 445-2305-6, 445-2305-2, 445-2305-1

Manufacturer: TDK Corporation
Win Source Part Number: 865655-C5750X7R2J224K230KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C5750X7R2J224KT, C5750X7R2J224K, C5750X7R2J224KT020U, 445-2305-6, 445-2305-2, 445-2305-1

Buy Now
Ceramic Capacitors - C5750X7R2J224K230KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C5750X7R2J224K230KA
Ceramic Capacitors C5750X7R2J224K230KA
CAP CER 0.22UF 630V X7R 2220

CAP CER 0.22UF 630V X7R 2220

Supplier's Site Datasheet
CAP CER 0.22UF 630V X7R 2220 - 769-C5750X7R2J224K230KA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 630V X7R 2220
769-C5750X7R2J224K230KA
CAP CER 0.22UF 630V X7R 2220 769-C5750X7R2J224K230KA
CAP CER 0.22UF 630V X7R 2220

CAP CER 0.22UF 630V X7R 2220

Supplier's Site
Ceramic Capacitor 0.22Uf 630V, X7R, 10%, 2220, Full Reel; Capacitance Tdk - 87R4720 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 630V, X7R, 10%, 2220, Full Reel; Capacitance Tdk
87R4720
Ceramic Capacitor 0.22Uf 630V, X7R, 10%, 2220, Full Reel; Capacitance Tdk 87R4720
CERAMIC CAPACITOR 0.22UF 630V, X7R, 10%, 2220, FULL REEL; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 630V, X7R, 10%, 2220, FULL REEL; Capacitance:0.22µF; Voltage(DC):630V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 630V, 10%, X7R, 2220; Capacitance Tdk - 78Y9973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 630V, 10%, X7R, 2220; Capacitance Tdk
78Y9973
Cap, 0.22Μf, 630V, 10%, X7R, 2220; Capacitance Tdk 78Y9973
CAP, 0.22µF, 630V, 10%, X7R, 2220; Capacitance:0.22µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 630V, 10%, X7R, 2220; Capacitance:0.22µF; Voltage Rating:630V; Ceramic Capacitor Case:2220 [5750 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk - 68AH9484 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk
68AH9484
Cap, 0.22Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk 68AH9484
CAP, 0.22UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 0.22UF, 630V, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C5750X7R2J224K230KA 60-C5750X7R2J224K230KA 445-2305-1-ND 445-2305-6-ND 9163113 865655-C5750X7R2J224K230KA C5750X7R2J224K230KA 769-C5750X7R2J224K230KA 87R4720 78Y9973 68AH9484
Product Name Multilayer Ceramic Chip Capacitor 0.22UF 630V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - C5750X7R2J224K230KA Ceramic Capacitors CAP CER 0.22UF 630V X7R 2220 Ceramic Capacitor 0.22Uf 630V, X7R, 10%, 2220, Full Reel; Capacitance Tdk Cap, 0.22Μf, 630V, 10%, X7R, 2220; Capacitance Tdk Cap, 0.22Uf, 630V, Mlcc, 2220 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details