TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7T2W474M230KE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7T2W474M230KE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7T2W474M230KE
Multilayer Ceramic Chip Capacitor C4532X7T2W474M230KE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6836-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6836-2-ND
Ceramic Capacitors 445-6836-2-ND
0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6836-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6836-6-ND
Ceramic Capacitors 445-6836-6-ND
0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6836-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6836-1-ND
Ceramic Capacitors 445-6836-1-ND
0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.47µF ±20% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Mlcc,1812,x7T,450V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk - 39T9301 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1812,x7T,450V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk
39T9301
Mlcc,1812,x7T,450V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk 39T9301
MLCC,1812,X7T,450V,0 .47µF,2.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,1812,X7T,450V,0.47µF,2.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7T2W474M230KE 445-6836-2-ND 445-6836-6-ND 39T9301
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1812,x7T,450V,0.47Μf,2.3Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details