TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532X7R2E224K230KM

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R2E224K230KM - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R2E224K230KM
Multilayer Ceramic Chip Capacitor C4532X7R2E224K230KM
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6112-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6112-2-ND
Ceramic Capacitors 445-6112-2-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6112-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6112-1-ND
Ceramic Capacitors 445-6112-1-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6112-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6112-6-ND
Ceramic Capacitors 445-6112-6-ND
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf 250V, X7R, 10%, 1812; Capacitance Tdk - 87R4644 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf 250V, X7R, 10%, 1812; Capacitance Tdk
87R4644
Capacitor Ceramic 0.22Uf 250V, X7R, 10%, 1812; Capacitance Tdk 87R4644
CAPACITOR CERAMIC 0.22UF 250V, X7R, 10%, 1812; Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:3.2mmRoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF 250V, X7R, 10%, 1812; Capacitance:0.22µF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - C4532X7R2E224K230KM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532X7R2E224K230KM
Ceramic Capacitors C4532X7R2E224K230KM
CAP CER 0.22UF 250V X7R 1812

CAP CER 0.22UF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R2E224K230KM 445-6112-2-ND 445-6112-6-ND 87R4644 C4532X7R2E224K230KM
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.22Uf 250V, X7R, 10%, 1812; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers