CERAMIC CAPACITOR, 33UF, 16V, X7R, 20%, 1812, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 25AC8612 |
| Product Name | Ceramic Capacitor, 33Uf, 16V, X7R, 20%, 1812, Full Reel; Capacitance Tdk |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 33 microF |