TDK Corporation Multilayer Ceramic Chip Capacitor C4532X7R1C226M200KC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532X7R1C226M200KC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532X7R1C226M200KC
Multilayer Ceramic Chip Capacitor C4532X7R1C226M200KC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
22UF 16V Capacitor
60-C4532X7R1C226M200KC
22UF 16V Capacitor 60-C4532X7R1C226M200KC
CAP CER 22UF 16V X7R 1812 Product overview: C4532X7R1C226M200KC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R1C226M200 KC can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X7R 1812 Product overview: C4532X7R1C226M200KC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532X7R1C226M200KC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1011609-C4532X7R1C226M200KC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1011609-C4532X7R1C226M200KC
Capacitors - Ceramic Capacitors 1011609-C4532X7R1C226M200KC
Win Source Part Number: 1011609-C4532X7R1C22 6M200KC Category: Capacitors>Ceramic Capacitors Series: C Package: Tape & Reel Applications: General Purpose Standard Package: 1,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.087" (2.20mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C4532X7R1C226M/2.00, C4532X7R1C226MT0A0N, 445-7741-2,445-7741- 1,445-7741-6 Product Status: Not For New Designs

Win Source Part Number: 1011609-C4532X7R1C226M200KC
Category: Capacitors>Ceramic Capacitors
Series: C
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.087" (2.20mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C4532X7R1C226M/2.00,C4532X7R1C226MT0A0N,445-7741-2,445-7741-1,445-7741-6
Product Status: Not For New Designs

Buy Now
Ceramic Capacitors - 445-7741-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7741-2-ND
Ceramic Capacitors 445-7741-2-ND
22µF ±20% 16V Ceramic Capacitor X7R 1812 (4532 Metric)

22µF ±20% 16V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7741-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7741-6-ND
Ceramic Capacitors 445-7741-6-ND
22µF ±20% 16V Ceramic Capacitor X7R 1812 (4532 Metric)

22µF ±20% 16V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7741-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7741-1-ND
Ceramic Capacitors 445-7741-1-ND
22µF ±20% 16V Ceramic Capacitor X7R 1812 (4532 Metric)

22µF ±20% 16V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532X7R1C226M200KC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532X7R1C226M200KC
Ceramic Capacitors C4532X7R1C226M200KC
CAP CER 22UF 16V X7R 1812

CAP CER 22UF 16V X7R 1812

Supplier's Site Datasheet
Capacitor Ceramic, 22Uf, 16V, X7R, 20%, 1812; Capacitance Tdk - 87R4606 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 22Uf, 16V, X7R, 20%, 1812; Capacitance Tdk
87R4606
Capacitor Ceramic, 22Uf, 16V, X7R, 20%, 1812; Capacitance Tdk 87R4606
CAPACITOR CERAMIC, 22UF, 16V, X7R, 20%, 1812; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 22UF, 16V, X7R, 20%, 1812; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532X7R1C226M200KC 60-C4532X7R1C226M200KC 1011609-C4532X7R1C226M200KC 445-7741-2-ND 445-7741-6-ND C4532X7R1C226M200KC 87R4606
Product Name Multilayer Ceramic Chip Capacitor 22UF 16V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 22Uf, 16V, X7R, 20%, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers