TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532CH2J103K160KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532CH2J103K160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532CH2J103K160KA
Multilayer Ceramic Chip Capacitor C4532CH2J103K160KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-11929-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11929-2-ND
Ceramic Capacitors 445-11929-2-ND
10000pF ±10% 630V Ceramic Capacitor CH 1812 (4532 Metric)

10000pF ±10% 630V Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11929-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11929-1-ND
Ceramic Capacitors 445-11929-1-ND
10000pF ±10% 630V Ceramic Capacitor CH 1812 (4532 Metric)

10000pF ±10% 630V Ceramic Capacitor CH 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C4532CH2J103K160KA
CAP CER 10000PF 630V CH 1812

CAP CER 10000PF 630V CH 1812

Supplier's Site
Ceramic Capacitors - C4532CH2J103K160KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C4532CH2J103K160KA
Ceramic Capacitors C4532CH2J103K160KA
CAP CER 10000PF 630V CH 1812

CAP CER 10000PF 630V CH 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C4532CH2J103K160KA 445-11929-2-ND C4532CH2J103K160KA C4532CH2J103K160KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers