TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G3F121K160KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G3F121K160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G3F121K160KA
Multilayer Ceramic Chip Capacitor C4532C0G3F121K160KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Singapore, Singapore
120PF 3KV Capacitor
60-C4532C0G3F121K160KA
120PF 3KV Capacitor 60-C4532C0G3F121K160KA
CAP CER 120PF 3KV C0G 1812 Product overview: C4532C0G3F121K160KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G3F121K160 KA can be used for catalog matching and distributor lookup.

CAP CER 120PF 3KV C0G 1812 Product overview: C4532C0G3F121K160KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C4532C0G3F121K160KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-2377-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2377-1-ND
Ceramic Capacitors 445-2377-1-ND
120pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

120pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2377-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2377-2-ND
Ceramic Capacitors 445-2377-2-ND
120pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

120pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - C4532C0G3F121K160KA - 914519-C4532C0G3F121K160KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C4532C0G3F121K160KA
914519-C4532C0G3F121K160KA
Ceramic Capacitors - C4532C0G3F121K160KA 914519-C4532C0G3F121K160KA
Manufacturer: TDK Corporation Win Source Part Number: 914519-C4532C0G3F121 K160KA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 120 pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-2377-6, C4532C0G3F121KT000N, C4532COG3F121K, C4532C0G3F121K, C4532C0G3F121KT, 445-2377-2, 445-2377-1

Manufacturer: TDK Corporation
Win Source Part Number: 914519-C4532C0G3F121K160KA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 120 pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-2377-6, C4532C0G3F121KT000N, C4532COG3F121K, C4532C0G3F121K, C4532C0G3F121KT, 445-2377-2, 445-2377-1

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 120 Pf, 10%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Tdk - 87R4583 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 120 Pf, 10%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Tdk
87R4583
Multilayer Ceramic Capacitor, C Series, 120 Pf, 10%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Tdk 87R4583
Multilayer Ceramic Capacitor, C Series, 120 pF, - 10%, C0G / NP0, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 120 pF, - 10%, C0G / NP0, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 120 Pf, 10%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Tdk - 53W0175 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 120 Pf, 10%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Tdk
53W0175
Multilayer Ceramic Capacitor, C Series, 120 Pf, 10%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Tdk 53W0175
Multilayer Ceramic Capacitor, C Series, 120 pF, - 10%, C0G / NP0, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 120 pF, - 10%, C0G / NP0, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G3F121K160KA 60-C4532C0G3F121K160KA 445-2377-1-ND 914519-C4532C0G3F121K160KA 87R4583
Product Name Multilayer Ceramic Chip Capacitor 120PF 3KV Capacitor Ceramic Capacitors Ceramic Capacitors - C4532C0G3F121K160KA Multilayer Ceramic Capacitor, C Series, 120 Pf, 10%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details