TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C4532C0G2E333J200KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C4532C0G2E333J200KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C4532C0G2E333J200KA
Multilayer Ceramic Chip Capacitor C4532C0G2E333J200KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-2358-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2358-1-ND
Ceramic Capacitors 445-2358-1-ND
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2358-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2358-2-ND
Ceramic Capacitors 445-2358-2-ND
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-2358-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2358-6-ND
Ceramic Capacitors 445-2358-6-ND
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.033Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk - 87R4576 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk
87R4576
Ceramic Capacitor 0.033Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk 87R4576
CERAMIC CAPACITOR 0.033UF 250V, C0G, 5%, 1812, FULL REEL; Capacitance:33000pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 250V, C0G, 5%, 1812, FULL REEL; Capacitance:33000pF; Voltage(DC):250V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.033Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk - 78AH1708 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk
78AH1708
Cap, 0.033Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk 78AH1708
CAP, 0.033UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.033UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C4532C0G2E333J200KA 445-2358-1-ND 445-2358-6-ND 87R4576 78AH1708
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.033Uf 250V, C0G, 5%, 1812, Full Reel; Capacitance Tdk Cap, 0.033Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers