TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3225X8R1C685M200AB

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X8R1C685M200AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X8R1C685M200AB
Multilayer Ceramic Chip Capacitor C3225X8R1C685M200AB
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-14945-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14945-1-ND
Ceramic Capacitors 445-14945-1-ND
6.8µF ±20% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

6.8µF ±20% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14945-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14945-6-ND
Ceramic Capacitors 445-14945-6-ND
6.8µF ±20% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

6.8µF ±20% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14945-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14945-2-ND
Ceramic Capacitors 445-14945-2-ND
6.8µF ±20% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

6.8µF ±20% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C3225X8R1C685M200AB
CAP CER 6.8UF 16V X8R 1210

CAP CER 6.8UF 16V X8R 1210

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3225X8R1C685M200AB 445-14945-1-ND 445-14945-6-ND C3225X8R1C685M200AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186306 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details