TDK U.S.A. Corporation Ceramic Capacitors C3225X7S3D222K250AA

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-7870-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7870-1-ND
Ceramic Capacitors 445-7870-1-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7870-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7870-6-ND
Ceramic Capacitors 445-7870-6-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7870-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7870-2-ND
Ceramic Capacitors 445-7870-2-ND
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7S, 2 Kv, 1210 [3225 Metric] Rohs Compliant Tdk - 65T7827 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7S, 2 Kv, 1210 [3225 Metric] Rohs Compliant Tdk
65T7827
Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7S, 2 Kv, 1210 [3225 Metric] Rohs Compliant Tdk 65T7827
Multilayer Ceramic Capacitor, C Series, 2200 pF, - 10%, X7S, 2 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 2200 pF, - 10%, X7S, 2 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-7870-1-ND 445-7870-6-ND 65T7827
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 2200 Pf, 10%, X7S, 2 Kv, 1210 [3225 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details