TDK Corporation Multilayer Ceramic Chip Capacitor C3225X7S2A335K200AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3225X7S2A335K200AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3225X7S2A335K200AB
Multilayer Ceramic Chip Capacitor C3225X7S2A335K200AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
3.3UF 100V Capacitor
60-C3225X7S2A335K200AB
3.3UF 100V Capacitor 60-C3225X7S2A335K200AB
CAP CER 3.3UF 100V X7S 1210 Product overview: C3225X7S2A335K200AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7S2A335K200 AB can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 100V X7S 1210 Product overview: C3225X7S2A335K200AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3225X7S2A335K200AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5209-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5209-1-ND
Ceramic Capacitors 445-5209-1-ND
3.3µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5209-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5209-6-ND
Ceramic Capacitors 445-5209-6-ND
3.3µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5209-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5209-2-ND
Ceramic Capacitors 445-5209-2-ND
3.3µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

3.3µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3225X7S2A335K200AB - 844101-C3225X7S2A335K200AB - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3225X7S2A335K200AB
844101-C3225X7S2A335K200AB
Ceramic Capacitors - C3225X7S2A335K200AB 844101-C3225X7S2A335K200AB
Manufacturer: TDK Corporation Win Source Part Number: 844101-C3225X7S2A335 K200AB Series: C Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-5209-1, 445-5209-2, C3225X7S2A335K, 445-5209-6, C3225X7S2A335KT000N, Q8101763

Manufacturer: TDK Corporation
Win Source Part Number: 844101-C3225X7S2A335K200AB
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-5209-1, 445-5209-2, C3225X7S2A335K, 445-5209-6, C3225X7S2A335KT000N, Q8101763

Buy Now
Ceramic Capacitors - C3225X7S2A335K200AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3225X7S2A335K200AB
Ceramic Capacitors C3225X7S2A335K200AB
CAP CER 3.3UF 100V X7S 1210

CAP CER 3.3UF 100V X7S 1210

Supplier's Site Datasheet
Ceramic Capacitor 3.3Uf, 100V, X7S, 10%, 1210; Capacitance Tdk - 90R8356 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Uf, 100V, X7S, 10%, 1210; Capacitance Tdk
90R8356
Ceramic Capacitor 3.3Uf, 100V, X7S, 10%, 1210; Capacitance Tdk 90R8356
CERAMIC CAPACITOR 3.3UF, 100V, X7S, 10%, 1210; Capacitance:3.3µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR 3.3UF, 100V, X7S, 10%, 1210; Capacitance:3.3µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 3.3Uf, 100V, X7S, 10%, 1210, Full Reel; Capacitance Tdk - 87R4531 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Uf, 100V, X7S, 10%, 1210, Full Reel; Capacitance Tdk
87R4531
Ceramic Capacitor 3.3Uf, 100V, X7S, 10%, 1210, Full Reel; Capacitance Tdk 87R4531
CERAMIC CAPACITOR 3.3UF, 100V, X7S, 10%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3UF, 100V, X7S, 10%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, C Series, 3.3 F, 10%, X7S, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk - 48Y4326 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, C Series, 3.3 F, 10%, X7S, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk
48Y4326
Smd Multilayer Ceramic Capacitor, C Series, 3.3 F, 10%, X7S, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk 48Y4326
SMD Multilayer Ceramic Capacitor, C Series, 3.3 F, 10%, X7S, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, C Series, 3.3 F, 10%, X7S, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3225X7S2A335K200AB 60-C3225X7S2A335K200AB 445-5209-1-ND 445-5209-6-ND 844101-C3225X7S2A335K200AB C3225X7S2A335K200AB 90R8356 87R4531 48Y4326
Product Name Multilayer Ceramic Chip Capacitor 3.3UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3225X7S2A335K200AB Ceramic Capacitors Ceramic Capacitor 3.3Uf, 100V, X7S, 10%, 1210; Capacitance Tdk Ceramic Capacitor 3.3Uf, 100V, X7S, 10%, 1210, Full Reel; Capacitance Tdk Smd Multilayer Ceramic Capacitor, C Series, 3.3 F, 10%, X7S, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details